Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 100mA |
Diode Configuration | Single |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 450mV |
RoHS Compliant | Yes |
Diode Small Signal Schottky 100V 0.1A 2-Pin Mini-MELF SOD-80 T/R | Avnet America |
.1 A 100V SOD80 MM | TTI Europe |
Where can I find additional details, specifications and documents for a LL41-GS18?
Additional datasheets, footprints and schematics for LL41-GS18 are listed on our Part Details page. You can also find images and similar parts to LL41-GS18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL41-GS18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL41-GS18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL41-GS18 fall under?
The LL41-GS18 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL41-GS18 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL41-GS18 you can contact the distributor directly for product support, shipping queries etc.
Is the LL41-GS18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL41-GS18 have stock available?
Authorised distributors including Avnet America, Avnet Asia, TTI Europe and Newark Electronics have stock available or on a lead time for LL41-GS18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL41-GS18 often in real-time on the comparison pages.
What if I can't find stock of LL41-GS18?
You can fill out our help required form which you can use to request a quote for LL41-GS18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.