Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-123FL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Diode Schottky 40V 1A 2-Pin SOD-123FL Emboss T/R | Avnet Silica |
SCHOTTKY-DIO. 1A 30A 0,55V PMDU | Rutronik |
Schottky Rectifier, Auto, 40V, Sod123 | Newark Electronics |
SCHOTTKY RECTIFIER, AUTO, 40V, SOD123 | Farnell |
Where can I find additional details, specifications and documents for a RB162MM-40TFTR?
Additional datasheets, footprints and schematics for RB162MM-40TFTR are listed on our Part Details page. You can also find images and similar parts to RB162MM-40TFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB162MM-40TFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB162MM-40TFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB162MM-40TFTR fall under?
The RB162MM-40TFTR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB162MM-40TFTR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB162MM-40TFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RB162MM-40TFTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB162MM-40TFTR have stock available?
Authorised distributors including Avnet Silica, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for RB162MM-40TFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB162MM-40TFTR often in real-time on the comparison pages.
What if I can't find stock of RB162MM-40TFTR?
You can fill out our help required form which you can use to request a quote for RB162MM-40TFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.