Status: | Unknown |
---|---|
Series: | BAT60 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
112,149
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
115,348
in stock
|
Buy Now | |
element14
from US$0.11
|
112,149
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
25,912
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
5,951
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
3,000
in stock
|
Buy Now | |
RS
from US$0.21
|
2,810
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 10V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 5A |
Operating Temperature Max | 125°C |
Product Range | BAT60 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
Schottky Rectifier, 10V, 3A, Sod-323 | Newark Electronics |
RECTIFIER, SCHOTTKY, 3A, 10V, SOD-323 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
BAT60B Series 10 V 5 A Surface Mount Silicon Schottky Diode - SOD-323 | Future Electronics |
Infineon Schottky Diode, 3A, 10V, SC-76 | Distrelec |
Infineon BAT60BE6327HTSA1 | RS |
Diode Schottky 10V 3A 2-Pin SOD-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAT60BE6327HTSA1?
Additional datasheets, footprints and schematics for BAT60BE6327HTSA1 are listed on our Part Details page. You can also find images and similar parts to BAT60BE6327HTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT60BE6327HTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT60BE6327HTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT60BE6327HTSA1 fall under?
The BAT60BE6327HTSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT60BE6327HTSA1 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT60BE6327HTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT60BE6327HTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT60BE6327HTSA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for BAT60BE6327HTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT60BE6327HTSA1 often in real-time on the comparison pages.
What if I can't find stock of BAT60BE6327HTSA1?
You can fill out our help required form which you can use to request a quote for BAT60BE6327HTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.