Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Small power mold type (PMDS) |
High reliability |
Low VF |
Configuration | Single |
---|---|
Package Code | DO-214AC (SMA) |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 30 |
Reverse Voltage VR[V] | 30 |
Average Rectified Forward Current IO[A] | 3 |
IFSM[A] | 40 |
Forward Voltage VF(Max.)[V] | 0.53 |
IF @ Forward Voltage [A] | 3 |
Reverse Current IR(Max.)[mA] | 0.08 |
VR @ Reverse Current[V] | 30 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.6x5 (t=2.2) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RBR3L30BDD Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rectifier, Auto, 30V, Sod106 | Newark Electronics |
SCHOTTKY RECTIFIER, AUTO, 30V, SOD106 | element14 |
Schottky Rectifier, 30 V, 3 A, Single, SOD-106, 2 Pins, 530 mV | Avnet America |
Where can I find additional details, specifications and documents for a RBR3L30BDDTE25?
Additional datasheets, footprints and schematics for RBR3L30BDDTE25 are listed on our Part Details page. You can also find images and similar parts to RBR3L30BDDTE25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBR3L30BDDTE25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBR3L30BDDTE25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBR3L30BDDTE25 fall under?
The RBR3L30BDDTE25 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RBR3L30BDDTE25 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBR3L30BDDTE25 you can contact the distributor directly for product support, shipping queries etc.
Is the RBR3L30BDDTE25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RBR3L30BDDTE25 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RBR3L30BDDTE25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBR3L30BDDTE25 often in real-time on the comparison pages.
What if I can't find stock of RBR3L30BDDTE25?
You can fill out our help required form which you can use to request a quote for RBR3L30BDDTE25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.