Bridge Rectifier Diodes
Parts from Bridge Rectifier Diodes Category
BRIDGE RECTIFIER, SINGLE PHASE, 8A, 1KV, THOUGH HOLE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):8A; Bridge Rectifier Case Style:Through Hole; Forward Voltage VF Max:1V RoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 10A, 1KV, BR-10; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):10A; Bridge Rectifier Case Style:BR-10; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 10A, 200V, BR-10; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):10A; Bridge Rectifier Case Style:BR-10; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 10A, 400V, BR-10; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):10A; Bridge Rectifier Case Style:BR-10; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 10A, 600V, BR-10; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):10A; Bridge Rectifier Case Style:BR-10; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 10A, 800V, BR-10; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):10A; Bridge Rectifier Case Style:BR-10; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes