BR104 Diodes by GeneSiC

BRIDGE RECTIFIER, SINGLE PHASE, 10A, 400V, BR-10

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.83


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 10A
Bridge Rectifier Case Style BR-10
Forward Voltage VF Max 1.1V
No. of Pins 4Pins
RoHS Compliant Yes

Alternative Descriptions

Bridge Rectifier, Single Phase, 10A, 400V, Br-10 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BR104?

Additional datasheets, footprints and schematics for BR104 are listed on our Part Details page. You can also find images and similar parts to BR104 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BR104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR104 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BR104 fall under?

The BR104 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to BR104 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BR104 you can contact the distributor directly for product support, shipping queries etc.

Is the BR104 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BR104 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for BR104.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BR104 often in real-time on the comparison pages.

What if I can't find stock of BR104?

You can fill out our help required form which you can use to request a quote for BR104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay