Bridge Rectifier Diodes
Parts from Bridge Rectifier Diodes Category
BRIDGE RECTIFIER, 400V, 15A, GBU; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):15A; Bridge Rectifier Case Style:SIP; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 25A, 1KV, KBJ-4; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):25A; Bridge Rectifier Case Style:SIP; Forward Voltage VF Max:1.05V; No. of Pins:4Pins RoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 25A, 200V, SCREW; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):25A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 25A, 400V, SCREW; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):25A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 25A, 600V, SCREW; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):25A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes