Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
20
in stock
|
Buy Now | |
element14
from US$0.70
|
1,564
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,085
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
987
in stock
|
Buy Now | |
Farnell
from US$0.62
|
987
in stock
|
Buy Now | |
Micros
from US$0.20
|
450
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,200
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass-Passivated Junction |
Surge Overload Rating: 150 A peak |
Reliable Low-Cost Construction Utilizing Molded Plastic Technique |
Ideal for Printed Circuit Bboard |
UL certified, UL #E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBU4G |
---|---|
Compliance | Pb-free |
Type | Bridge |
IO(rec) Max (A) | 4 |
trr Max (ns) | - |
VRRM Max (V) | 400 |
VFM Max (V) | 1 |
IFSM Max (A) | 150 |
IR Max (mA) | 0.005 |
Package Type | SIP-4 |
BRIDGE RECTIFIER, SINGLE PHASE, 4A, 400V THOUGH HOLE | element14 |
Bridge Rectifier Diode, Single, 400 V, 4 A, Sip, 1 V, 4 Rohs Compliant: Yes |Onsemi GBU4G | Newark Electronics |
BRIDGE RECTIFIER, 4A, 400V, GBU | Farnell |
Rectifier, Fairchild, GBU4G | RS |
Diode Rectifier Bridge Single 400V 4A 4-Pin Case GBU Rail | EBV Elektronik |
GBU Series 400 V 5 uA Through Hole Single Phase Bridge Rectifier - SIP-4 | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 4A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a GBU4G?
Additional datasheets, footprints and schematics for GBU4G are listed on our Part Details page. You can also find images and similar parts to GBU4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU4G fall under?
The GBU4G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBU4G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU4G you can contact the distributor directly for product support, shipping queries etc.
Is the GBU4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBU4G have stock available?
Authorised distributors including element14, Transfer Multisort Elektronik, Newark Electronics, Farnell and Micros have stock available or on a lead time for GBU4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU4G often in real-time on the comparison pages.
What if I can't find stock of GBU4G?
You can fill out our help required form which you can use to request a quote for GBU4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.