BR310 Diodes by GeneSiC

BRIDGE RECTIFIER, SINGLE PHASE, 3A, 1KV, BR-3

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.34


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.34
148
Buy Now
Logo for RS Americas RS Americas US$484.30
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 1kV
Forward Current If(AV) 3A
Bridge Rectifier Case Style BR-3
Forward Voltage VF Max 1V
No. of Pins 4Pins
RoHS Compliant Yes

Alternative Descriptions

Bridge Rectifier, Single Phase, 3A, 1Kv, Br-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BR310?

Additional datasheets, footprints and schematics for BR310 are listed on our Part Details page. You can also find images and similar parts to BR310 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BR310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR310 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BR310 fall under?

The BR310 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to BR310 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BR310 you can contact the distributor directly for product support, shipping queries etc.

Is the BR310 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BR310 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for BR310.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BR310 often in real-time on the comparison pages.

What if I can't find stock of BR310?

You can fill out our help required form which you can use to request a quote for BR310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay