Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.64
|
No stock
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | BR-6 |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 6A, 600V, Br-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a BR66?
Additional datasheets, footprints and schematics for BR66 are listed on our Part Details page. You can also find images and similar parts to BR66 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BR66 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR66 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BR66 fall under?
The BR66 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BR66 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BR66 you can contact the distributor directly for product support, shipping queries etc.
Is the BR66 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BR66 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BR66.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BR66 often in real-time on the comparison pages.
What if I can't find stock of BR66?
You can fill out our help required form which you can use to request a quote for BR66 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.