Power Supplies
Category Selection
View Parts from CategoryParts from Power Supplies Category
Universal Replacement AC Adapter with C103 tip; Power Supply Approvals:ITE; Product Range:-
USB CHARGER, 5V, DUAL OUTPUT; DC / DC Converter Output Type:Fixed; No. of Outputs:2 Output; Output Power Max:-; Output Voltage Nom.:5V; Output Current Max:3A; Input Voltage DC Min:9V; Input Voltage DC Max:32V; Product Range:-; RoHS Compliant: Yes
USB CHARGER, 5V, SLIMLINE DUAL OUTPUT; DC / DC Converter Output Type:Fixed; No. of Outputs:2 Output; Output Power Max:-; Output Voltage Nom.:5V; Output Current Max:3A; Input Voltage DC Min:9V; Input Voltage DC Max:32V; Product RoHS Compliant: Yes
Voltage Meter with USB Charging Port 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:1A; Product Range:-; DC / DC Converter Output Type:Fixed; Input Voltage DC Min:12VDC
DC-DC CONVERTER, 3.3V, 0.003A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:151mA; Output Voltage - Output 2:-3.3V; Output Current - Output 2:151mA RoHS Compliant: Yes
DC-DC CONVERTER, 3.3V, 0.003A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:9V; Output Current - Output 1:56mA; Output Voltage - Output 2:-9V; Output Current - Output 2:56mA RoHS Compliant: Yes
DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:7.2mmRoHS Compliant: Yes
DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V; Output Current - Output 2:200mA RoHS Compliant: Yes
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:2W; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-9V; Output Current - Output 2:111mA RoHS Compliant: Yes
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:2W; Output Voltage - Output 1:15V; Output Current - Output 1:66.7mA; Output Voltage - Output 2:-15V; Output Current - Output 2:66.7mA RoHS Compliant: Yes
DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes