Power Supplies
Category Selection
View Parts from CategoryParts from Power Supplies Category
PSU, ENCAPSULATED, 30W, 5V, +/-12V; Power Supply Output Type:Fixed; Input Voltage VAC:85V to 264V; No. of Outputs:3; Output Voltage Nom.:5V, 12V, -12V; Output Current Max:3A, 630mA, 630mA; Output Power Max:30W; Depth:88.9mm;
AC/DC PCB Mount Power Supply, Module, Fixed, 90 V, 264 V, 10 W, 5 V, 2 A RoHS Compliant: Yes
AC/DC PCB Mount Power Supply, Fixed, 90 V, 264 V, 10 W, 12 V, 833 mA RoHS Compliant: Yes
AC/DC PCB Mount Power Supply, Module, Fixed, 90 V, 264 V, 10 W, 15 V, 667 mA RoHS Compliant: Yes
AC/DC PCB Mount Power Supply, Module, Fixed, 90 V, 264 V, 10 W, 24 V, 417 mA RoHS Compliant: Yes
Power Supply Approvals:Medical; No. of Outputs:2 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:1.66A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.66A; Width:63.5mm RoHS Compliant: Yes
Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:650mA; Output Voltage - Output 2:12V; Output Current - Output 2:650mA; Output Voltage - Output 3:- RoHS Compliant: Yes
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:302W; Output Voltage - Output 1:48V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:504W; Output Voltage - Output 1:12V; Output Current - Output 1:42A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: No
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:504W; Output Voltage - Output 1:28V; Output Current - Output 1:18A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: No
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:504W; Output Voltage - Output 1:28V; Output Current - Output 1:18A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
ADAPTER, DC-DC, 12V, 2A; No. of Outputs:2 Output; Output Power Max:24W; Output Current Max:2A; Product Range:-; DC / DC Converter Output Type:Fixed; Input Voltage DC Min:10.5VDC; Input Voltage DC Max:15.5VDC