AC / DC Front End Rack Mount Power Supplies
Parts from AC / DC Front End Rack Mount Power Supplies Category

POWER SUPPLY, AC-DC, 24V, 133A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:3.192kW; Output Voltage Nom.:24V; Output Current Max:133A; Product Range:DPU-3200 Series; SVHC:No SVHC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 67A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:3.126kW; Output Voltage Nom.:48V; Output Current Max:67A; Product Range:DPU-3200 Series; SVHC:No SVHC (27-Jun-2018);RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 133A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:3.192kW; Output Voltage Nom.:24V; Output Current Max:133A; Product Range:DRP-3200 Series; SVHC:No SVHC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 67A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:3.216kW; Output Voltage Nom.:48V; Output Current Max:67A; Product Range:DRP-3200 Series; SVHC:No SVHC (27-Jun-2018);RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 60A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:720W; Output Voltage Nom.:12V; Output Current Max:60A; Product Range:RCP-1000 Series; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 60A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:720W; Output Voltage Nom.:12V; Output Current Max:60A; Product Range:RCP-1000 Series; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 40A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:960W; Output Voltage Nom.:24V; Output Current Max:40A; Product Range:RCP-1000 Series; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 40A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:960W; Output Voltage Nom.:24V; Output Current Max:40A; Product Range:RCP-1000 Series; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 21A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.008kW; Output Voltage Nom.:48V; Output Current Max:21A; Product Range:RCP-1000 Series; SVHC:No SVHC (27-Jun-2018);RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 21A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.008W; Output Voltage Nom.:48V; Output Current Max:21A; Product Range:RCP-1000 Series; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 125A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.5kW; Output Voltage Nom.:12V; Output Current Max:125A; Product Range:RCP-1600 Series; SVHC:No SVHC (27-Jun-2018);RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 67A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.608kW; Output Voltage Nom.:24V; Output Current Max:67A; Product Range:RCP-1600 Series; SVHC:No SVHC (27-Jun-2018);RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 33.5A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.608kW; Output Voltage Nom.:48V; Output Current Max:33.5A; Product Range:RCP-1600 Series; SVHC:No SVHC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 100A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.2kW; Output Voltage Nom.:12V; Output Current Max:100A; Product Range:RCP-2000 Series; SVHC:No SVHC (27-Jun-2018);RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 80A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.92kW; Output Voltage Nom.:24V; Output Current Max:80A; Product Range:RCP-2000 Series; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 42A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:2.016kW; Output Voltage Nom.:48V; Output Current Max:42A; Product Range:RCP-2000 Series; SVHC:No SVHC (27-Jun-2018);RoHS Compliant: Yes
Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:495W; Output Current Max:41.25A; Product Range:DS495SPE Series; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.5kW; Output Current Max:67A; Product Range:LCM1500 Series; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.5kW; Output Current Max:100A; Product Range:LCM1500 Series; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 33A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.5kW; Output Current Max:33A; Product Range:LCM1500 Series RoHS Compliant: Yes