Status: | Unknown |
---|---|
Series: | LCM1500 Series |
RoHS: | Unknown |
Prices starting from US$426.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$701.55
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$505.50
|
30
in stock
|
Buy Now | |
element14
from US$466.52
|
30
in stock
|
Buy Now | |
Sager
from US$462.09
|
29
in stock
|
Buy Now | |
TTI Europe
from US$426.12
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
10
in stock
|
Buy Now | |
Avnet America
from US$439.62
|
-
|
Buy Now | |
Avnet Asia
from US$444.09
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Power Supply Output Type | Adjustable Fixed |
Output Power Max | 1.5kW |
Output Current Max | 33A |
Product Range | LCM1500 Series |
Input Voltage AC Min | 90V |
Input Voltage AC Max | 264V |
Where can I find additional details, specifications and documents for a LCM1500W-T-4?
Additional datasheets, footprints and schematics for LCM1500W-T-4 are listed on our Part Details page. You can also find images and similar parts to LCM1500W-T-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCM1500W-T-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCM1500W-T-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCM1500W-T-4 fall under?
The LCM1500W-T-4 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LCM1500W-T-4 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCM1500W-T-4 you can contact the distributor directly for product support, shipping queries etc.
Is the LCM1500W-T-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCM1500W-T-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and TTI Europe have stock available or on a lead time for LCM1500W-T-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCM1500W-T-4 often in real-time on the comparison pages.
What if I can't find stock of LCM1500W-T-4?
You can fill out our help required form which you can use to request a quote for LCM1500W-T-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.