Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 1 Output |
---|---|
Output Power Max | - |
Output Current Max | 2.4A |
Product Range | - |
DC / DC Converter Output Type | Fixed |
Input Voltage DC Min | 12VDC |
Input Voltage DC Max | 24VDC |
Where can I find additional details, specifications and documents for a 29-7830?
Additional datasheets, footprints and schematics for 29-7830 are listed on our Part Details page. You can also find images and similar parts to 29-7830 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 29-7830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 29-7830 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 29-7830 fall under?
The 29-7830 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 29-7830 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 29-7830 you can contact the distributor directly for product support, shipping queries etc.
Is the 29-7830 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 29-7830 have stock available?
There is no stock from authorised distributors for 29-7830.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 29-7830 often in real-time on the comparison pages.
What if I can't find stock of 29-7830?
You can fill out our help required form which you can use to request a quote for 29-7830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.