AC / AC External Plug In Adaptor Power Supplies
Parts from AC / AC External Plug In Adaptor Power Supplies Category
Plug In Adaptor Power Supply, UK, 240 V, 14.6 W, 15 VAC, 670 mA RoHS Compliant: Yes
Dell Replacement AC Adapter; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power:90W; Output Voltage VAC:19VAC; Output Current:4.74A; Plug Type:-; Output Connector:-; Input Voltage AC Max:240V; Product Range:- RoHS Compliant: NA
Plug In Adaptor Power Supply, UK, 240 V, 10 W, 9 VAC, 670 mA RoHS Compliant: Yes
Plug In Adaptor Power Supply, UK, 240 V, 10 W, 12 VAC, 500 mA RoHS Compliant: Yes
Plug In Adaptor Power Supply, UK, 240 V, 15 W, 9 VAC, 1.1 A RoHS Compliant: Yes
Plug In Adaptor Power Supply, UK, 240 V, 18 W, 12 VAC, 1 A RoHS Compliant: Yes
Plug In Adaptor Power Supply, Euro, 240 V, 10 W, 9 VAC, 666 mA RoHS Compliant: Yes
AC/AC Power Supply, Euro, 230 V, 10 W, 12 VAC, 500 mA RoHS Compliant: Yes
Plug In Adaptor Power Supply, Euro, 230 V, 11.5 W, 15 VAC, 670 mA RoHS Compliant: Yes
POWER SUPPLY, AC-AC, 6V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:6VAC; Output Current:2A; Plug Type:US; Output Connector:2.1mm x 5.5mm Barrel Plug; Input Voltage AC Max:120V RoHS Compliant: Yes
POWER SUPPLY, AC-AC, 6V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:6VAC; Output Current:2A; Plug Type:US; Output Connector:-; Input Voltage AC Max:120V; Power Supply Output Type:FixedRoHS Compliant: Yes
POWER SUPPLY, AC-AC, 9V, 1.2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:10.8W; Output Voltage VAC:9VAC; Output Current:1.2A; Plug Type:US; Output Connector:2.1mm x 5.5mm Barrel Plug; Input Voltage AC Max:120V RoHS Compliant: Yes
POWER SUPPLY, AC-AC, 9V, 1.2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:10.8W; Output Voltage VAC:9VAC; Output Current:1.2A; Plug Type:US; Output Connector:-; Input Voltage AC Max:120V; Product Range:- RoHS Compliant: Yes
POWER SUPPLY, AC-AC, 12V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:12VAC; Output Current:1A; Plug Type:US; Output Connector:-; Input Voltage AC Max:120V; Product Range:- RoHS Compliant: Yes
POWER SUPPLY, AC-AC, 16V, 0.75A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:16VAC; Output Current:750mA; Plug Type:US; Output Connector:-; Input Voltage AC Max:120V; Product Range:- RoHS Compliant: Yes
POWER SUPPLY, AC-AC, 20V, 0.6A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:20VAC; Output Current:600mA; Plug Type:US; Output Connector:-; Input Voltage AC Max:120V; Product Range:- RoHS Compliant: Yes
POWER SUPPLY, AC-AC, 24V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:24VAC; Output Current:500mA; Plug Type:US; Output Connector:2.1mm x 5.5mm Barrel Plug; Input Voltage AC Max:120V RoHS Compliant: Yes