AC / DC Converters
Category Selection
View Parts from CategoryParts from AC / DC Converters Category
POWER SUPPLY, AC-DC, 5V, 0.2A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 5V, 0.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 12V, 0.083A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 12V, 0.083A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 5V, 0.4A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:19mm; Depth:33.7mmRoHS Compliant: Yes
POWER SUPPLY, AC-DC, 12V, 0.167A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:19mm RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 12V, 0.167A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 5V, 0.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
PCB Mount Power Supply, Adjustable, Fixed, 85 V, 264 V, 25 W, 5 V, 5 A RoHS Compliant: Yes
AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 12 V, 2.1 A RoHS Compliant: Yes
AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 15 V, 1.67 A RoHS Compliant: Yes
PSU, ENCAPSULATED, 30W, 5V, +/-12V; Power Supply Output Type:Fixed; Input Voltage VAC:85V to 264V; No. of Outputs:3; Output Voltage Nom.:5V, 12V, -12V; Output Current Max:3A, 630mA, 630mA; Output Power Max:30W; Depth:88.9mm;
AC/DC PCB Mount Power Supply, Module, Fixed, 90 V, 264 V, 10 W, 5 V, 2 A RoHS Compliant: Yes
AC/DC PCB Mount Power Supply, Fixed, 90 V, 264 V, 10 W, 12 V, 833 mA RoHS Compliant: Yes
AC/DC PCB Mount Power Supply, Module, Fixed, 90 V, 264 V, 10 W, 15 V, 667 mA RoHS Compliant: Yes
AC/DC PCB Mount Power Supply, Module, Fixed, 90 V, 264 V, 10 W, 24 V, 417 mA RoHS Compliant: Yes
Power Supply Approvals:Medical; No. of Outputs:2 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:1.66A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.66A; Width:63.5mm RoHS Compliant: Yes