AC / DC Converters
Category Selection
View Parts from CategoryParts from AC / DC Converters Category
POWER SUPPLY, AC-DC, 12V, 0.166A; No. of Outputs:2 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:166mA; Output Voltage - Output 2:12V; Output Current - Output 2:166mA; Output Voltage - Output RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 15V, 0.138A; No. of Outputs:2 Output; Output Power Max:5W; Output Voltage - Output 1:15V; Output Current - Output 1:138mA; Output Voltage - Output 2:15V; Output Current - Output 2:138mA; Output Voltage - Output RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 24V, 0.1A; No. of Outputs:2 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:100mA; Output Voltage - Output 2:24V; Output Current - Output 2:100mA; Output Voltage - Output RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 12V, 1.66A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:12V; Output Current - Output 1:1.66A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 15V, 1.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 24V, 0.833A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes