Status: | Unknown |
---|---|
Series: | 47000 Series |
RoHS: | Unknown |
Prices starting from US$6.03
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 420mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 265V AC |
Width | 40mm |
Height | 26mm |
Depth | 48mm |
Product Range | 47000 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 265V |
Input Voltage AC Min | 85V |
AC/DC Power Supply for PCB 10W 24V/0,42A Regulated | SOS electronic |
POWER SUPPLY, AC-DC, 24V, 420MA | element14 |
AC/DC Transformer 10W SMPS 24VDC | RS |
Myrra SMPS Modul 24V 417mA | Schukat Electronic |
Status: | Unknown |
---|---|
Series: | BIG-VUE Series |
RoHS: | Unknown |
Meter Function | AC Current |
---|---|
Meter Range | 0A to 10A |
Product Range | BIG-VUE Series |
Ac Ammeter, 0A To 10A, 3 1/2" Case | Newark Electronics |
Where can I find additional details, specifications and documents for a 47215?
Additional datasheets, footprints and schematics for 47215 are listed on our Part Details page. You can also find images and similar parts to 47215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47215 fall under?
The 47215 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 47215 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47215 you can contact the distributor directly for product support, shipping queries etc.
Is the 47215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47215 have stock available?
Authorised distributors including SOS electronic, element14, RS, Newark Electronics and Schukat Electronic have stock available or on a lead time for 47215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47215 often in real-time on the comparison pages.
What if I can't find stock of 47215?
You can fill out our help required form which you can use to request a quote for 47215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.