Analog Panel Meters
Parts from Analog Panel Meters Category
AC AMMETER, 2 1/2", HORIZON LINE; Meter Function:AC Current; Meter Range:0A to 100A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:251 Series RoHS Compliant: NA
ANALOG PANEL METER; Meter Function:DC Current; Meter Range:-; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27" x 2.99" x 1.7"; Panel Cutout Diameter:56.39mm; Scale Length:58.166mm RoHS Compliant: NA
ANALOG PANEL METER; Meter Function:DC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.5" x 3.5" x 1.71"; Panel Cutout Diameter:69.09mm; Scale Length:73.152mm RoHS Compliant: NA
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87" x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:76.2mm RoHS Compliant: NA
Analogue Panel Meter, DC Amps, 0A to 50A, 68 mm, 68 mm RoHS Compliant: NA
Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V DC to 10V DC, 68 mm RoHS Compliant: NA
Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V DC to 40V DC, 68 mm RoHS Compliant: NA
Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V to 150V, 68 mm, 68 mm RoHS Compliant: NA
Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V to 250V, 68 mm, 68 mm RoHS Compliant: NA
ANALOGUE PANEL METER, FREQUENCY; Meter Function:Frequency; Meter Range:45Hz to 65Hz; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Product Range:240 Series RoHS Compliant: NA
Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Current, 4mA to 20mA, 92 mm, 94 mm RoHS Compliant: NA
Analogue Panel Meter, 8% Accuracy, Polarized Moving Iron, Battery Condition Indicator, 0V to 15V RoHS Compliant: Yes
AC AMMETER, 2 1/2", HORIZON LINE; Meter Function:AC Current; Meter Range:0kA to 1.5kA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:251 Series
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 100µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27" x 2.99" x 1.8"; Panel Cutout Diameter:56.4mm; Scale Length:61.214mm RoHS Compliant: NA
Analogue Panel Meter, AC Microamps / DC Microamps, 0 A to 100 A, 32.26 mm, 73.66 mm RoHS Compliant: Yes