Status: | Unknown |
---|---|
Series: | 3300 Series |
RoHS: | Unknown |
Meter Function | Percent Motor Load |
---|---|
Meter Range | 0A to 5A |
Product Range | 3300 Series |
RoHS Compliant | No |
Seal Meter Relay, Percent Motor Load | Newark Electronics |
Cable Grip Single Weave Locking Bale Closed Mesh 50.8mm to 63.25mm Cable Diameter | Avnet America |
Where can I find additional details, specifications and documents for a 35097?
Additional datasheets, footprints and schematics for 35097 are listed on our Part Details page. You can also find images and similar parts to 35097 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35097 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35097 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35097 fall under?
The 35097 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 35097 when available in the Analog Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35097 you can contact the distributor directly for product support, shipping queries etc.
Is the 35097 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35097 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 35097.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35097 often in real-time on the comparison pages.
What if I can't find stock of 35097?
You can fill out our help required form which you can use to request a quote for 35097 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.