Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 3 Output |
Output Power Max | 175W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 25A |
Output Voltage - Output 2 | 15V |
RoHS Compliant | Yes |
AC/DC Power Supply Triple-OUT 5V/15V/-15V 25A/5A/1A 175W | Avnet America |
Where can I find additional details, specifications and documents for a NV1350FF?
Additional datasheets, footprints and schematics for NV1350FF are listed on our Part Details page. You can also find images and similar parts to NV1350FF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NV1350FF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NV1350FF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NV1350FF fall under?
The NV1350FF is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC PCB Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NV1350FF when available in the AC / DC PCB Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NV1350FF you can contact the distributor directly for product support, shipping queries etc.
Is the NV1350FF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NV1350FF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for NV1350FF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NV1350FF often in real-time on the comparison pages.
What if I can't find stock of NV1350FF?
You can fill out our help required form which you can use to request a quote for NV1350FF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.