Status: | Unknown |
---|---|
Series: | NV-Power Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Power Rating (Covection Cooling) | 180W |
Power Rating (Forced Cooling) | - |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 7.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | NV-Power Series |
SVHC | No SVHC (15-Jan-2018) |
Height | 32mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Length | 127mm |
Output Current Max | 7.5A |
Output Power | 180W |
Output Power Max | 200W |
Width | 76.2mm |
AC/DC Power Supply Single-OUT 24V 7.5A 180W | Avnet America |
Where can I find additional details, specifications and documents for a NV1-1G000?
Additional datasheets, footprints and schematics for NV1-1G000 are listed on our Part Details page. You can also find images and similar parts to NV1-1G000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NV1-1G000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NV1-1G000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NV1-1G000 fall under?
The NV1-1G000 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NV1-1G000 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NV1-1G000 you can contact the distributor directly for product support, shipping queries etc.
Is the NV1-1G000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NV1-1G000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NV1-1G000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NV1-1G000 often in real-time on the comparison pages.
What if I can't find stock of NV1-1G000?
You can fill out our help required form which you can use to request a quote for NV1-1G000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.