Status: | Unknown |
---|---|
Series: | RAC02-GB Series |
RoHS: | Unknown |
Prices starting from US$6.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.80
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.39
|
75
in stock
|
Buy Now | |
Schukat Electronic
from US$7.39
|
37
in stock
|
Buy Now | |
Chip One Stop
from US$6.04
|
20
in stock
|
Buy Now | |
Rutronik
from US$7.65
|
-
|
Buy Now | |
Newark Electronics
from US$8.17
|
-
|
Buy Now | |
Future Electronics
from US$7.45
|
-
|
Buy Now | |
RS Americas
from US$8.56
|
-
|
Buy Now | |
element14
from US$7.17
|
-
|
Buy Now | |
Richardson RFPD
from US$7.15
|
-
|
Buy Now | |
Sager
from US$7.17
|
-
|
Buy Now | |
Farnell
from US$8.39
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 167mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 264V AC |
Width | 19mm |
Height | 22.2mm |
Depth | 33.7mm |
Product Range | RAC02-GB Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Converter: AC/DC | Transfer Multisort Elektronik |
AC/DC SPS 2W 12V 0,167A 3kV | Schukat Electronic |
Power Supply Encapsulated PCB 12V 2W | RS |
AC/DC Mod 85-264V to 12V 2W 3kV THT | Rutronik |
Power Supply, Ac-Dc, 12V, 0.167A | Newark Electronics |
RAC02 Series Single Output 12 V 2 W POWERLINE AC/DC Converter | Future Electronics |
AC-DC, Converter, 3kV reg, Single Output, 2W, 12V Out, RAC02-GB Series | RECOM Power Inc. RAC02-12SGB | RS Americas |
AC TO DC CONVERTER MODULE | Richardson RFPD |
AC/DC Power Modules 2W 85-264Vin 12Vout 167mA | Sager |
Where can I find additional details, specifications and documents for a RAC02-12SGB?
Additional datasheets, footprints and schematics for RAC02-12SGB are listed on our Part Details page. You can also find images and similar parts to RAC02-12SGB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC02-12SGB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC02-12SGB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC02-12SGB fall under?
The RAC02-12SGB is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC02-12SGB when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC02-12SGB you can contact the distributor directly for product support, shipping queries etc.
Is the RAC02-12SGB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC02-12SGB have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Chip One Stop, RS and Rutronik have stock available or on a lead time for RAC02-12SGB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC02-12SGB often in real-time on the comparison pages.
What if I can't find stock of RAC02-12SGB?
You can fill out our help required form which you can use to request a quote for RAC02-12SGB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.