Status: | Unknown |
---|---|
Series: | RAC01-GB Series |
RoHS: | Unknown |
Prices starting from US$6.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.39
|
49
in stock
|
Buy Now | |
Sager
from US$6.10
|
155
in stock
|
Buy Now | |
Chip One Stop
from US$7.15
|
80
in stock
|
Buy Now | |
Schukat Electronic
from US$6.63
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.92
|
23
in stock
|
Buy Now | |
Rutronik
from US$8.43
|
-
|
Buy Now | |
Newark Electronics
from US$7.84
|
-
|
Buy Now | |
Future Electronics
from US$7.10
|
-
|
Buy Now | |
RS Americas
from US$7.69
|
-
|
Buy Now | |
element14
from US$9.30
|
-
|
Buy Now | |
Farnell
from US$7.55
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 264V AC |
Width | 22.2mm |
Height | 19mm |
Depth | 33.7mm |
Product Range | RAC01-GB Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
AC/DC Power Modules 1W 85-264Vin 5Vout 200mA | Sager |
Power Supply Encapsulated PCB 5V 1W | RS |
AC/DC SPS 1W 5V 0,2A 3kV | Schukat Electronic |
Converter: AC/DC | Transfer Multisort Elektronik |
AC/DC Mod 80-264V to 05V 1W 3kV THT | Rutronik |
Power Supply, Ac-Dc, 5V, 0.2A | Newark Electronics |
RAC01 Series Single Output 5 V 1 W POWERLINE AC/DC Converter | Future Electronics |
AC-DC, Converter, 3kV reg, Single Output, 1W, 5V Out, RAC01-GB Series | RECOM Power Inc. RAC01-05SGB | RS Americas |
Where can I find additional details, specifications and documents for a RAC01-05SGB?
Additional datasheets, footprints and schematics for RAC01-05SGB are listed on our Part Details page. You can also find images and similar parts to RAC01-05SGB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC01-05SGB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC01-05SGB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC01-05SGB fall under?
The RAC01-05SGB is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC01-05SGB when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC01-05SGB you can contact the distributor directly for product support, shipping queries etc.
Is the RAC01-05SGB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC01-05SGB have stock available?
Authorised distributors including Sager, Chip One Stop, RS, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for RAC01-05SGB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC01-05SGB often in real-time on the comparison pages.
What if I can't find stock of RAC01-05SGB?
You can fill out our help required form which you can use to request a quote for RAC01-05SGB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.