Status: | Unknown |
---|---|
Series: | ECL Series |
RoHS: | Unknown |
Prices starting from US$34.50
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 25W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 1.67A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Adjustable Fixed |
Input Voltage VAC | 85V AC to 264V AC |
Width | 34.6mm |
Height | 26.7mm |
Depth | 75.2mm |
Product Range | ECL Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA cUL EN UL |
Efficiency | 80% |
External Depth | 26.7mm |
External Length / Height | 76.2mm |
External Width | 35.6mm |
Input Current | 0.4mA |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Inrush Current | 20A |
Isolation Voltage | 3000V |
Length | 26.7mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Output Current Max | 1.67A |
Output Ripple Voltage pk-pk | 120mV |
Peak Output Current | 2.17A |
Power Rating | 25W |
Power Supply Type | Switch Mode |
Supply Frequency Max | 63Hz |
Supply Frequency Min | 47Hz |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Ac/Dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 15 V, 1.67 A Rohs Compliant: Yes |Xp Power ECL25US15-P | Newark Electronics |
PSU, 25W, 15V, MINI, PCB MOUNT | element14 |
Open Frame Power Supply, PCB Mount, Peak Current, 15 Volts 1.67 Amps | TRC Electronics |
XP Power PCB Mount Converter, Industrial 25W 15V 2.17A | Distrelec |
Power Supply AC-DC 25W pcb mount | XP Power ECL25US15-P | RS Americas |
Where can I find additional details, specifications and documents for a ECL25US15-P?
Additional datasheets, footprints and schematics for ECL25US15-P are listed on our Part Details page. You can also find images and similar parts to ECL25US15-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECL25US15-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECL25US15-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECL25US15-P fall under?
The ECL25US15-P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ECL25US15-P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECL25US15-P you can contact the distributor directly for product support, shipping queries etc.
Is the ECL25US15-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECL25US15-P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TRC Electronics and Distrelec have stock available or on a lead time for ECL25US15-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECL25US15-P often in real-time on the comparison pages.
What if I can't find stock of ECL25US15-P?
You can fill out our help required form which you can use to request a quote for ECL25US15-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.