SMD High Frequency Inductors
Parts from SMD High Frequency Inductors Category
INDUCTOR, 36NH, 600MA, 5%, 2.3GHz; Inductance:36nH; DC Resistance Max:0.25ohm; Self Resonant Frequency Min:2.3GHz; DC Current Rating:600mA; Inductor Case Style:0603 [1608 Metric]; Product Range:MCWL Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
INDUCTOR, 5.1NH, 700MA, 10%, 5.8GHz; Inductance:5.1nH; DC Resistance Max:0.16ohm; Self Resonant Frequency Min:5.8GHz; DC Current Rating:700mA; Inductor Case Style:0603 [1608 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
INDUCTOR, 33NH, 500MA, 2%, 2.05GHz, FULL REEL; Inductance:33nH; DC Resistance Max:0.27ohm; Self Resonant Frequency Min:2.05GHz; DC Current Rating:500mA; Inductor Case Style:0805 [2012 Metric]; Product Range:MCWL Series; Q Factor:60 RoHS Compliant: Yes
INDUCTOR, 56NH, 500MA, 10%, 1.55GHz; Inductance:56nH; DC Resistance Max:0.34ohm; Self Resonant Frequency Min:1.55GHz; DC Current Rating:500mA; Inductor Case Style:0805 [2012 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
INDUCTOR, 22NH, 1A, 10%, 2.4GHz; Inductance:22nH; DC Resistance Max:0.12ohm; Self Resonant Frequency Min:2.4GHz; DC Current Rating:1A; Inductor Case Style:1008 [2516 Metric]; Product Range:MCWL Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
INDUCTOR, 3300NH, 290MA, 10%, 110MHz; Inductance:3.3µH; DC Resistance Max:3.4ohm; Self Resonant Frequency Min:110MHz; DC Current Rating:290mA; Inductor Case Style:1008 [2516 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
INDUCTOR, AEC-Q200, 10UH, 0.25A, 20%; Inductance:10µH; DC Resistance Max:1.365ohm; Self Resonant Frequency Min:-; DC Current Rating:250mA; Inductor Case Style:0603 [1608 Metric]; Product Range:KLZ-HR Series; Inductor Construction:- RoHS Compliant: Yes
CHIP INDUCTOR, 1UH 400MA 10% 300MHZ; Inductance:1µH; DC Resistance Max:0.6ohm; Self Resonant Frequency Min:300MHz; DC Current Rating:400mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422T Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, 100UH, 65MA, +10%, 7MHz; Inductance:100µH; DC Resistance Max:11.5ohm; Self Resonant Frequency Min:7MHz; DC Current Rating:65mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422A Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, SMD, 1.5UH, 340MA, 10%, 270MHZ; Inductance:1.5µH; DC Resistance Max:0.5ohm; Self Resonant Frequency Min:270MHz; DC Current Rating:340mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422A Series; Q Factor:20 RoHS Compliant: Yes
INDUCTOR, SMD, 6.8UH, 135MA, 10%, 90MHZ; Inductance:6.8µH; DC Resistance Max:2.8ohm; Self Resonant Frequency Min:90MHz; DC Current Rating:135mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422A Series; No. of Pins:2Pins RoHS Compliant: Yes
INDUCTOR,SMD,0.022UH,600MA,10%,2.5GHZ; Inductance:22nH; DC Resistance Max:0.14ohm; Self Resonant Frequency Min:2.5GHz; DC Current Rating:600mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422A Series; No. of Pins:2Pins RoHS Compliant: Yes
INDUCTOR,SMD,0.33UH,200MA,10%,580MHZ; Inductance:330nH; DC Resistance Max:1.3ohm; Self Resonant Frequency Min:580MHz; DC Current Rating:200mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422A Series; No. of Pins:2Pins RoHS Compliant: Yes
CHIP INDUCTOR, 2.2UH, 320MA, 10%, 100MHZ, FULL REEL; Inductance:2.2µH; DC Resistance Max:0.8ohm; Self Resonant Frequency Min:100MHz; DC Current Rating:320mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422T Series RoHS Compliant: Yes
INDUCTOR, SMD, 2.2UH, 1.3A, 10%, 42MHZ, FULL REEL; Inductance:2.2µH; DC Resistance Max:0.048ohm; Self Resonant Frequency Min:42MHz; DC Current Rating:1.3A; Inductor Case Style:2220 [5650 Metric]; Product Range:B82442A Series RoHS Compliant: Yes
INDUCTOR, SMD, 4.7MH, 36MA, 10%, 900KHZ, FULL REEL; Inductance:4.7mH; DC Resistance Max:62.4ohm; Self Resonant Frequency Min:900kHz; DC Current Rating:36mA; Inductor Case Style:2220 [5650 Metric]; Product Range:B82442A Series RoHS Compliant: Yes
CHIP INDUCTOR, 2.2UH, 270MA 10%; Inductance:2.2µH; DC Resistance Max:0.75ohm; Self Resonant Frequency Min:125MHz; DC Current Rating:270mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422A Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, 22UH, 140MA, +10%, 16MHz; Inductance:22µH; DC Resistance Max:2.65ohm; Self Resonant Frequency Min:16MHz; DC Current Rating:140mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422A Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, 3.3UH, 200MA, +10%, 110MHz; Inductance:3.3µH; DC Resistance Max:1.2ohm; Self Resonant Frequency Min:110MHz; DC Current Rating:200mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422A Series; No. of Pins:2Pins RoHS Compliant: Yes
INDUCTOR, 4.7UH, 150MA, +10%, 110MHz; Inductance:4.7µH; DC Resistance Max:2.2ohm; Self Resonant Frequency Min:110MHz; DC Current Rating:150mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422A Series; No. of Pins:2Pins RoHS Compliant: Yes