SMD High Frequency Inductors
Parts from SMD High Frequency Inductors Category
INDUCTOR, 47UH, 85MA, +10%, 11MHz; Inductance:47µH; DC Resistance Max:7ohm; Self Resonant Frequency Min:11MHz; DC Current Rating:85mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422A Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
INDUCTOR, 100NH, 440MA, +10%, 1GHZ; Inductance:100nH; DC Resistance Max:0.26ohm; Self Resonant Frequency Min:1GHz; DC Current Rating:440mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422A Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, 470NH, 150MA, +10%, 480MHz; Inductance:470nH; DC Resistance Max:2.2ohm; Self Resonant Frequency Min:480MHz; DC Current Rating:150mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422A Series; No. of Pins:2Pins RoHS Compliant: Yes
INDUCTOR, 10UH, 150MA, +10%, 30MHz; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency Min:30MHz; DC Current Rating:150mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422T Series; Core Material:Ferrite RoHS Compliant: Yes
CHIP INDUCTOR, 1.5UH, 370MA, 10%, 200MHZ; Inductance:1.5µH; DC Resistance Max:0.7ohm; Self Resonant Frequency Min:200MHz; DC Current Rating:370mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422T Series; Q Factor:30 RoHS Compliant: Yes
CHIP INDUCTOR, 22NH, 450MA 10% 2GHZ; Inductance:22nH; DC Resistance Max:0.16ohm; Self Resonant Frequency Min:2GHz; DC Current Rating:450mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422T Series; Core Material:Ceramic RoHS Compliant: Yes
CHIP INDUCTOR 47NH 450MA 10% 1.3GHZ; Inductance:47nH; DC Resistance Max:0.2ohm; Self Resonant Frequency Min:1.3GHz; DC Current Rating:450mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422T Series; Core Material:Ceramic RoHS Compliant: Yes
INDUCTOR, 1UH, 1.8A, +10%, 95MHz; Inductance:1µH; DC Resistance Max:0.024ohm; Self Resonant Frequency Min:95MHz; DC Current Rating:1.8A; Inductor Case Style:2220 [5650 Metric]; Product Range:B82442A Series; Inductance Tolerance:± 10%RoHS Compliant: Yes
INDUCTOR, 10UH, 0.69A, 10%, 19MHz; Inductance:10µH; DC Resistance Max:0.168ohm; Self Resonant Frequency Min:19MHz; DC Current Rating:690mA; Inductor Case Style:2220 [5650 Metric]; Product Range:B82442A Series RoHS Compliant: Yes
INDUCTOR, 1MH, 85MA, +10%, 1.8MHz; Inductance:1mH; DC Resistance Max:12ohm; Self Resonant Frequency Min:1.8MHz; DC Current Rating:85mA; Inductor Case Style:2220 [5650 Metric]; Product Range:B82442A Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
INDUCTOR, 47UH, 340MA, +10%, 8.5MHz; Inductance:47µH; DC Resistance Max:0.68ohm; Self Resonant Frequency Min:8.5MHz; DC Current Rating:340mA; Inductor Case Style:2220 [5650 Metric]; Product Range:B82442A Series; Core Material:FerriteRoHS Compliant: Yes
WIREWOUND INDUCTOR, 10UH 155MA 20% 32MHZ; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency Min:32MHz; DC Current Rating:155mA; Inductor Case Style:0806 [2016 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes
WIREWOUND INDUCTOR, 10UH 165MA 20% 30MHZ; Inductance:10µH; DC Resistance Max:0.25ohm; Self Resonant Frequency Min:30MHz; DC Current Rating:165mA; Inductor Case Style:1007 [2518 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes
WIREWOUND INDUCTOR, 10UH, 0.12A, 20% 32MHZ; Inductance:10µH; DC Resistance Max:0.7ohm; Self Resonant Frequency Min:32MHz; DC Current Rating:120mA; Inductor Case Style:0805 [2012 Metric]; Product Range:LB Series; Core Material:FerriteRoHS Compliant: Yes
WIREWOUND INDUCTOR, 22UH, 75MA 20% 16MHZ; Inductance:22µH; DC Resistance Max:1.7ohm; Self Resonant Frequency Min:16MHz; DC Current Rating:80mA; Inductor Case Style:0805 [2012 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes
WIREWOUND INDUCTOR, 47UH, 50MA 20% 11MHZ; Inductance:47µH; DC Resistance Max:3.7ohm; Self Resonant Frequency Min:11MHz; DC Current Rating:60mA; Inductor Case Style:0805 [2012 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes
WIREWOUND INDUCTOR 470UH 25MA 20% 3.5MHZ; Inductance:470µH; DC Resistance Max:10ohm; Self Resonant Frequency Min:3.5MHz; DC Current Rating:25mA; Inductor Case Style:1007 [2518 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes
WIREWOUND INDUCTOR, 1UH 300MA 20% 100MHZ, FULL REEL; Inductance:1µH; DC Resistance Max:0.15ohm; Self Resonant Frequency Min:100MHz; DC Current Rating:405mA; Inductor Case Style:0805 [2012 Metric]; Product Range:LB Series RoHS Compliant: Yes
WIREWOUND INDUCTOR, 10UH 100MA 10% 32MHZ; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency Min:32MHz; DC Current Rating:120mA; Inductor Case Style:0805 [2012 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes
WIREWOUND INDUCTOR, 100UH, 30MA 10% 8MHZ, FULL REEL; Inductance:100µH; DC Resistance Max:7ohm; Self Resonant Frequency Min:8MHz; DC Current Rating:45mA; Inductor Case Style:0805 [2012 Metric]; Product Range:LB Series; Resistance:7ohmRoHS Compliant: Yes