Status: | Unknown |
---|---|
Series: | KLZ-HR Series |
RoHS: | Compliant |
Prices starting from US$0.0290
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
3,969
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
96,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
32,000
in stock
|
Buy Now | |
element14
from US$0.10
|
3,969
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
2,630
in stock
|
Buy Now | |
Chip One Stop
from US$0.0290
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
DC Resistance Max | 1.365ohm |
DC Current Rating | 250mA |
Inductor Case Style | 0603 [1608 Metric] |
Product Range | KLZ-HR Series |
RoHS Compliant | Yes |
Fixed Inductors 10uH 2MHz 20% 1608 AEC-Q200 | Future Electronics |
10 UH 20% AEC-Q200 | TTI Europe |
INDUCTOR, AEC-Q200, SHLD, 10UH, 0.25A | element14 |
Power Inductor, 10Uh, Shielded, 0.09A | Newark Electronics |
Multilayer Inductor, 10 uH, 1.05 Ohm, ± 20%, 250 mA, 0603 [1608 Metric] | Avnet America |
Multilayer Inductor, 10 uH, 1.05 Ohm, � 20%, 250 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a KLZ1608MHR100WTD25?
Additional datasheets, footprints and schematics for KLZ1608MHR100WTD25 are listed on our Part Details page. You can also find images and similar parts to KLZ1608MHR100WTD25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLZ1608MHR100WTD25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLZ1608MHR100WTD25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLZ1608MHR100WTD25 fall under?
The KLZ1608MHR100WTD25 is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to KLZ1608MHR100WTD25 when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLZ1608MHR100WTD25 you can contact the distributor directly for product support, shipping queries etc.
Is the KLZ1608MHR100WTD25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KLZ1608MHR100WTD25 have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for KLZ1608MHR100WTD25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLZ1608MHR100WTD25 often in real-time on the comparison pages.
What if I can't find stock of KLZ1608MHR100WTD25?
You can fill out our help required form which you can use to request a quote for KLZ1608MHR100WTD25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.