Status: | Unknown |
---|---|
Series: | MCWL Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Inductance | 33nH |
---|---|
DC Resistance Max | 0.27ohm |
Self Resonant Frequency Min | 2.05GHz |
DC Current Rating | 500mA |
Inductor Case Style | 0805 [2012 Metric] |
Product Range | MCWL Series |
Core Material | Ceramic |
RoHS Compliant | Yes |
Inductor, 33Nh, 500Ma, 2%, 2.05Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a MCWL05GT33N?
Additional datasheets, footprints and schematics for MCWL05GT33N are listed on our Part Details page. You can also find images and similar parts to MCWL05GT33N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCWL05GT33N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCWL05GT33N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCWL05GT33N fall under?
The MCWL05GT33N is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCWL05GT33N when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCWL05GT33N you can contact the distributor directly for product support, shipping queries etc.
Is the MCWL05GT33N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCWL05GT33N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCWL05GT33N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCWL05GT33N often in real-time on the comparison pages.
What if I can't find stock of MCWL05GT33N?
You can fill out our help required form which you can use to request a quote for MCWL05GT33N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.