Status: | Unknown |
---|---|
Series: | MCWL Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | MCWL Series |
---|---|
Inductance | 3.3 H |
DC Current Rating | 290mA |
High Frequency Inductor Case | 1008 ^2516 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 3.4ohm |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | MCWL Series |
RoHS: | Compliant |
Inductance | 3.3µH |
---|---|
DC Resistance Max | 3.4ohm |
Self Resonant Frequency Min | 110MHz |
DC Current Rating | 290mA |
Inductor Case Style | 1008 [2516 Metric] |
Product Range | MCWL Series |
Core Material | Ceramic |
RoHS Compliant | Yes |
Inductor, 3300Nh, 290Ma, 10%, 110Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a MCWL08KT3R3?
Additional datasheets, footprints and schematics for MCWL08KT3R3 are listed on our Part Details page. You can also find images and similar parts to MCWL08KT3R3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCWL08KT3R3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCWL08KT3R3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCWL08KT3R3 fall under?
The MCWL08KT3R3 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCWL08KT3R3 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCWL08KT3R3 you can contact the distributor directly for product support, shipping queries etc.
Is the MCWL08KT3R3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCWL08KT3R3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCWL08KT3R3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCWL08KT3R3 often in real-time on the comparison pages.
What if I can't find stock of MCWL08KT3R3?
You can fill out our help required form which you can use to request a quote for MCWL08KT3R3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.