Feedthrough Capacitors
Parts from Feedthrough Capacitors Category
CAP, FEEDTHROUGH, 1000PF, 50V, 0.3A, 1206; Capacitance:1000pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:+50%, -20%; No. of Pins:4Pins RoHS Compliant: Yes
CAP, FEEDTHROUGH, 1000PF, 500V, 20A; Capacitance:1000pF; Voltage Rating:500V; Current Rating:20A; Capacitor Case Style:-; Capacitor Mounting:Screw Mount; Capacitance Tolerance:+100%, -0%; Operating Temperature Min:-55°C RoHS Compliant: Yes
CAPACITOR, FEED THROUGH, 10000PF; Current Rating:20A; Voltage Rating:500V; Filter Type:-; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:10000pF; Leakage Current Max:-; Product Range:2499-003 Series; SVHC:No SVHC RoHS Compliant: Yes
CAP, FEEDTHROUGH, 10000PF, 50V, 10A; Capacitance:10000pF; Voltage Rating:50V; Current Rating:10A; Capacitor Case Style:-; Capacitor Mounting:Screw Mount; Capacitance Tolerance:+80%, -20%; Operating Temperature Min:-55°C RoHS Compliant: Yes
FILTER, CAPACITOR, 4700PF, 150V, 10A; Current Rating:10A; Voltage Rating:100V; Filter Type:-; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:4700pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
FILTER, CAPACITOR, 1000PF, 300V, 10A; Current Rating:10A; Voltage Rating:200V; Filter Type:-; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:1000pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
CAP, FEEDTHROUGH, 1.4UF, 100V, 15A; Capacitance:1.4µF; Voltage Rating:100V; Current Rating:15A; Capacitor Case Style:-; Capacitor Mounting:Screw Mount; Capacitance Tolerance:-; Operating Temperature Min:-55°C; DC Resistance Max:- RoHS Compliant: Yes
CAP, FEEDTHROUGH, 1400PF, 70V, 15A; Capacitance:1400pF; Voltage Rating:70V; Current Rating:15A; Capacitor Case Style:-; Capacitor Mounting:Screw Mount; Capacitance Tolerance:-; Operating Temperature Min:-55°C; DC Resistance Max:- RoHS Compliant: Yes
CAPACITOR, 3 TERMINAL, 1000PF; Capacitance:1000pF; Voltage Rating:100V; Filter Type:EMI, RFI; Current Rating:300mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC RoHS Compliant: Yes
FILTER, POWER LINE, EMI, 600MA; Capacitance:1000pF; Voltage Rating:16V; Filter Type:EMI, RFI; Current Rating:600mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
FILTER, POWER LINE, EMI, 700MA; Capacitance:2200pF; Voltage Rating:16V; Filter Type:EMI, RFI; Current Rating:700mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
FILTER, POWER LINE, EMI, 1A; Capacitance:22000pF; Voltage Rating:16V; Filter Type:EMI, RFI; Current Rating:1A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
FILTER, POWER LINE, EMI, 700MA; Capacitance:220pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:700mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
FILTER, POWER LINE, EMI, 1A; Capacitance:470pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:1A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
CAP, FEEDTHROUGH, 1000PF, 50V, 0.3A, 0805; Capacitance:1000pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:+50%, -20%; Features:Feedthru RoHS Compliant: Yes
CAP, FEEDTHROUGH, 100PF, 100V, 0.3A, 0805; Capacitance:100pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:+50%, -20%; Features:Feedthru RoHS Compliant: Yes
CAP, FEEDTHROUGH, 2200PF, 50V, 0.3A, 0805; Capacitance:2200pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:+50%, -20%; Features:Feedthru RoHS Compliant: Yes
CAP, FEEDTHROUGH, 47000PF, 50V, 0.3A, 0805; Capacitance:47000pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:+50%, -20%; Features:FeedthruRoHS Compliant: Yes
CAP, FEEDTHROUGH, 100PF, 100V, 0.3A, 1206; Capacitance:100pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:+50%, -20%; Features:Feedthru RoHS Compliant: Yes
CAP, FEEDTHROUGH, 47PF, 100V, 0.3A, 1206; Capacitance:47pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:+50%, -20%; Features:Feedthru RoHS Compliant: Yes