Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 15A |
---|---|
Voltage Rating | 100V |
Filter Type | Feed Through |
Filter Terminals | Wire Leaded |
Inductance Min | - |
Capacitance | 1.4µF |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Length / Height | 17.6mm |
Voltage Rating V DC | 100V |
Where can I find additional details, specifications and documents for a 4600-000LF?
Additional datasheets, footprints and schematics for 4600-000LF are listed on our Part Details page. You can also find images and similar parts to 4600-000LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4600-000LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4600-000LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4600-000LF fall under?
The 4600-000LF is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 4600-000LF when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4600-000LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4600-000LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4600-000LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 4600-000LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4600-000LF often in real-time on the comparison pages.
What if I can't find stock of 4600-000LF?
You can fill out our help required form which you can use to request a quote for 4600-000LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.