Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0497
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
2,442
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
460,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
86,919
in stock
|
Buy Now | |
element14
from US$0.11
|
86,919
in stock
|
Buy Now | |
Farnell
from US$0.10
|
86,919
in stock
|
Buy Now | |
Rutronik
from US$0.0497
|
60,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
17,616
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
4,720
in stock
|
Buy Now | |
Micros
from US$0.07
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
3,164
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
1,900
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now |
Capacitance | 22000pF |
---|---|
Voltage Rating | 16V |
Filter Type | EMI RFI |
Current Rating | 1A |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
NFM Series 0603 22000 pF 1 A 16 V SMT Chip Capacitor Type EMI Filter | Future Electronics |
Filter, Power Line, Emi, 1A | Newark Electronics |
FILTER, POWER LINE, EMI, 1A | element14 |
NFM18CC 22nF +/-20% 16V 1000mA | Rutronik |
.022UF 16V 1.0A EMI FILTER | TTI Europe |
Filter: anti-interference | Transfer Multisort Elektronik |
Murata Capacitor 22nF 16V 1A 0603 | Distrelec |
EMIFIL FILTER NFM18C 0603 | RS |
EMI Filter 1A 16VDC Flat Style SMD Paper T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a NFM18CC223R1C3D?
Additional datasheets, footprints and schematics for NFM18CC223R1C3D are listed on our Part Details page. You can also find images and similar parts to NFM18CC223R1C3D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFM18CC223R1C3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFM18CC223R1C3D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFM18CC223R1C3D fall under?
The NFM18CC223R1C3D is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to NFM18CC223R1C3D when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFM18CC223R1C3D you can contact the distributor directly for product support, shipping queries etc.
Is the NFM18CC223R1C3D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFM18CC223R1C3D have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for NFM18CC223R1C3D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFM18CC223R1C3D often in real-time on the comparison pages.
What if I can't find stock of NFM18CC223R1C3D?
You can fill out our help required form which you can use to request a quote for NFM18CC223R1C3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.