NFM18CC102R1C3D EMC / RFI Suppression by Murata

FILTER POWER LINE EMI 600MA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0450

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
5,608
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
172,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.06
40,000
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.0450
35,303
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0497
20,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
9,241
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
5,608
in stock
Buy Now
Logo for element14
element14
from US$0.10
5,608
in stock
Buy Now
Logo for Micros
Micros
from US$0.07
3,980
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.07
2,367
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
24,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now

Features


Specifications

Capacitance 1000pF
Voltage Rating 16V
Filter Type EMI RFI
Current Rating 600mA
Filter Terminals SMD
Inductance Min -
Leakage Current Max -
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

NFM Series 0603 16 V 1000 pF â–’20% Multilayer Ceramic Feed Through Capacitors | Future Electronics
1000PF 16V .30A EMI FILTER | TTI Europe
NFM18CC 1,0nF +/-20% 16V 600mA | Rutronik
Filter, Power Line, Emi, 600Ma | Newark Electronics
FILTER, POWER LINE, EMI, 600MA | element14
Filter: anti-interference | Transfer Multisort Elektronik
EMI Filter 0.6A 16VDC Flat Style SMD Paper T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NFM18CC102R1C3D?

Additional datasheets, footprints and schematics for NFM18CC102R1C3D are listed on our Part Details page. You can also find images and similar parts to NFM18CC102R1C3D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NFM18CC102R1C3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFM18CC102R1C3D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NFM18CC102R1C3D fall under?

The NFM18CC102R1C3D is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to NFM18CC102R1C3D when available in the Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NFM18CC102R1C3D you can contact the distributor directly for product support, shipping queries etc.

Is the NFM18CC102R1C3D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NFM18CC102R1C3D have stock available?

Authorised distributors including Future Electronics, TTI Europe, CoreStaff, Rutronik and Chip One Stop have stock available or on a lead time for NFM18CC102R1C3D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NFM18CC102R1C3D often in real-time on the comparison pages.

What if I can't find stock of NFM18CC102R1C3D?

You can fill out our help required form which you can use to request a quote for NFM18CC102R1C3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay