Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.09 |
44,000
|
Buy Now | |
Rutronik | US$0.06 |
84,000
|
Buy Now | |
TTI Europe | US$0.08 |
36,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.08 |
35,800
|
Buy Now | |
Chip One Stop | US$0.07 |
26,460
|
Buy Now | |
element14 | US$0.12 |
4,247
|
Buy Now | |
Farnell | US$0.11 |
4,247
|
Buy Now | |
Newark Electronics | US$0.16 |
4,157
|
Buy Now | |
RS | US$0.16 |
3,230
|
Buy Now | |
Avnet America | US$0.11 |
-
|
Buy Now |
Capacitance | 470pF |
---|---|
Voltage Rating | 50V |
Filter Type | EMI RFI |
Current Rating | 1A |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
NFM21CC 470pF +/-20% 50V 1A | Rutronik |
NFM Series 0805 470 pF 1000 mA 50 V SMT Chip Capacitor Type EMI Filter | Future Electronics |
470PF 50V .30A EMI FILTER | TTI Europe |
Filter: anti-interference | Transfer Multisort Elektronik |
FILTER, POWER LINE, EMI, 1A | element14 |
Filter, Power Line, Emi, 1A | Newark Electronics |
0805 EMI Filter 1A 50Vdc 470pF | RS |
EMI Filter 1A 50VDC Flat Style SMD Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a NFM21CC471R1H3D?
Additional datasheets, footprints and schematics for NFM21CC471R1H3D are listed on our Part Details page. You can also find images and similar parts to NFM21CC471R1H3D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFM21CC471R1H3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFM21CC471R1H3D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFM21CC471R1H3D fall under?
The NFM21CC471R1H3D is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to NFM21CC471R1H3D when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFM21CC471R1H3D you can contact the distributor directly for product support, shipping queries etc.
Is the NFM21CC471R1H3D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFM21CC471R1H3D have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for NFM21CC471R1H3D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFM21CC471R1H3D often in real-time on the comparison pages.
What if I can't find stock of NFM21CC471R1H3D?
You can fill out our help required form which you can use to request a quote for NFM21CC471R1H3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.