Status: | Unknown |
---|---|
Series: | W3F Series |
RoHS: | Unknown |
Prices starting from US$0.08
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | - |
Capacitance Tolerance | - |
Dielectric Characteristic | - |
Product Range | W3F Series |
Operating Temperature Min | - |
Operating Temperature Max | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Filter Terminals | SMD |
Termination Type | Surface Mount Device |
Tolerance + | 50% |
Tolerance - | 20% |
Voltage Rating V DC | 50V |
Multilayer Ceramic Capacitor, 1000 Pf, 50 V Rohs Compliant: Yes |Kyocera Avx W3F15C1028AT1A | Newark Electronics |
CAP, 1000PF, 50V, -999 | element14 |
KD 1,0nF 1206 -20+50% 50V X7R | Rutronik |
Feed Through Capacitors 50volts 1000pF X7R 1206 | Future Electronics |
Cap Ceramic 0.001uF 50V X7R -20% to 50% SMD 1206 125°C Embossed T/R | Avnet America |
Cap Ceramic 0.001uF 50V X7R -20% to 50% SMD 1206 125�C Embossed T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a W3F15C1028AT1A?
Additional datasheets, footprints and schematics for W3F15C1028AT1A are listed on our Part Details page. You can also find images and similar parts to W3F15C1028AT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3F15C1028AT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3F15C1028AT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3F15C1028AT1A fall under?
The W3F15C1028AT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to W3F15C1028AT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3F15C1028AT1A you can contact the distributor directly for product support, shipping queries etc.
Is the W3F15C1028AT1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3F15C1028AT1A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for W3F15C1028AT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3F15C1028AT1A often in real-time on the comparison pages.
What if I can't find stock of W3F15C1028AT1A?
You can fill out our help required form which you can use to request a quote for W3F15C1028AT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.