Unamplified Photo Diodes
Parts from Unamplified Photo Diodes Category
PHOTO DIODE, 2300NM, 0.4UA, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:2300nm; Angle of Half Sensitivity ±:-; Dark Current:0.4µA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
DIODE, PHOTO, 950NM, 60°, DIL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
PHOTODIODE, IR FILTERED; No. of Pins:2Pins; Diode Case Style:Planar; Wavelength of Peak Sensitivity:580nm; Angle of Half Sensitivity ±:50°; Dark Current:2000pA; Operating Temperature Min:-20°C; Operating Temperature Max:75°C; ProductRoHS Compliant: Yes
DIODE, PHOTO, 940NM, 65°, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
DIODE, PHOTO, 900NM, 65°, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
DIODE, PHOTO, 540NM, 60°, 1206, FULL REEL; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:540nm; Angle of Half Sensitivity ±:60°; Dark Current:100µA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
DIODE, PHOTO, 540NM, 60°, 0805, FULL REEL; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:540nm; Angle of Half Sensitivity ±:60°; Dark Current:100pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
DIODE, PHOTO, 900NM, 60°, 0805, FULL REEL; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
PIN PHOTODIODE, AEC-Q101, 940NM, 65DEG; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
PIN PHOTODIODE, AEC-Q101, 940NM, 65DEG; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
PIN PHOTODIODE, AEC-Q101, 940NM, 65DEG; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
PIN PHOTODIODE, AEC-Q101, 940NM, 65DEG; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes