Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
12,210
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
56,000
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
32,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
22,000
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
22,000
in stock
|
Buy Now | |
element14
from US$0.51
|
1,980
in stock
|
Buy Now | |
Farnell
from US$0.48
|
1,980
in stock
|
Buy Now | |
CoreStaff
from US$0.43
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 940nm |
Angle of Half Sensitivity ± | 65° |
Dark Current | 2000pA |
Operating Temperature Min | -40°C |
Product Range | - |
PHOTODIODE GULLWING 430-1100NM | TTI Europe |
VBPW34SR Series 60 V 940 nm 50 mA 215 mW Surface Mount Silicon PIN Photodiode | Future Electronics |
Smd Photopin Diode Gullwing Rohs Compliant: No |Vishay VBPW34S | Newark Electronics |
Photodiode PIN Chip 940nm 2-Pin SMD T/R | Avnet America |
PIN Photodiode 430-1100nm SMD2 GW | RS |
PHOTOPIN DIODE GULLWING | element14 |
PIN PHOTODIODE 130DEG | Rutronik |
Where can I find additional details, specifications and documents for a VBPW34S?
Additional datasheets, footprints and schematics for VBPW34S are listed on our Part Details page. You can also find images and similar parts to VBPW34S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBPW34S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBPW34S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBPW34S fall under?
The VBPW34S is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to VBPW34S when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBPW34S you can contact the distributor directly for product support, shipping queries etc.
Is the VBPW34S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBPW34S have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Avnet America and RS have stock available or on a lead time for VBPW34S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBPW34S often in real-time on the comparison pages.
What if I can't find stock of VBPW34S?
You can fill out our help required form which you can use to request a quote for VBPW34S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.