Unamplified Photo Diodes
Parts from Unamplified Photo Diodes Category
PIN PHOTODIODE, 880NM, 20DEG, 5MM; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:880nm; Angle of Half Sensitivity ±:20°; Dark Current:0.01µA; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes
PHOTODIODE ARRAY; No. of Pins:6Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:890nm; Angle of Half Sensitivity ±:-; Dark Current:0.01µA; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
PHOTO DIODE, 1NA, 1550NM, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:1550nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-; Operating Temperature Max:-; MSL:- RoHS Compliant: Yes
PHOTO DIODE, 1000NM, DIP-20; No. of Pins:20Pins; Diode Case Style:DIP; Wavelength of Peak Sensitivity:1000nm; Angle of Half Sensitivity ±:-; Dark Current:-; Operating Temperature Min:-25°C; Operating Temperature Max:55°C; MSL:- RoHS Compliant: Yes
OPTO-SENSOR, PHOTODETECTOR; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:890nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes
SILICON AVALANCHE PHOTODIODE, LCC-6; No. of Pins:6Pins; Diode Case Style:LCC; Wavelength of Peak Sensitivity:650nm; Angle of Half Sensitivity ±:-; Dark Current:2500pA; Operating Temperature Min:-20°C; Operating Temperature Max:60°C RoHS Compliant: Yes
SILICON AVALANCHE PHOTODIODE, LCC-6; No. of Pins:6Pins; Diode Case Style:LCC; Wavelength of Peak Sensitivity:800nm; Angle of Half Sensitivity ±:-; Dark Current:5000pA; Operating Temperature Min:-20°C; Operating Temperature Max:60°C RoHS Compliant: Yes
DIODE, PHOTO, 580NM, 45°, TO-5-2; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:580nm; Angle of Half Sensitivity ±:45°; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:110°C RoHS Compliant: Yes
DIODE, PHOTO, 935NM, T-1; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:935nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
PHOTODIODE; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:850nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:- RoHS Compliant: Yes