Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
2,685
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.68
|
1,490
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
1,448
in stock
|
Buy Now | |
element14
from US$0.60
|
695
in stock
|
Buy Now | |
Farnell
from US$0.64
|
695
in stock
|
Buy Now | |
EBV Elektronik
-
|
42,000
in stock
|
Buy Now | |
Rutronik
from US$0.53
|
-
|
Buy Now | |
Newark Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$1.36
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Package type: surface-mount |
Package form: top view |
Dimensions (L x W x H in mm): 5 x 4.24 x 1.12 |
Applications |
---|
High speed photo detector |
Datasheet |
---|
TEMD5010X01 |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Tradeshow Brochure |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
Support Tools |
---|
Did You Know? |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-72 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
PHOTO PIN DIODE 430-1100NM | TTI Europe |
5 x 4.24 x 1.2 mm â–’65â–‘ 940 nm Surface Mount Silicon PIN Photodiode | Future Electronics |
Photodiode PIN Chip 940nm 4-Pin | RS |
Vishay IR Photodiode 940nm, SMD | Distrelec |
PHOTODIODE, 940NM, 5,2MM, | element14 |
Photodiode PIN Chip 940nm 4-Pin SMD T/R | EBV Elektronik |
PIN PHOTODIODE AEC-Q101, SMD | Rutronik |
Diode, Photo, 940Nm, 65°, Full Reel | Newark Electronics |
TEMD5010X01 IR + Visible Light Si Photodiode, 65 deg, SMD | Siliconix / Vishay TEMD5010X01 | RS Americas |
Where can I find additional details, specifications and documents for a TEMD5010X01?
Additional datasheets, footprints and schematics for TEMD5010X01 are listed on our Part Details page. You can also find images and similar parts to TEMD5010X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEMD5010X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEMD5010X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEMD5010X01 fall under?
The TEMD5010X01 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to TEMD5010X01 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEMD5010X01 you can contact the distributor directly for product support, shipping queries etc.
Is the TEMD5010X01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TEMD5010X01 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, CoreStaff and Distrelec have stock available or on a lead time for TEMD5010X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEMD5010X01 often in real-time on the comparison pages.
What if I can't find stock of TEMD5010X01?
You can fill out our help required form which you can use to request a quote for TEMD5010X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.