Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
6,000
in stock
|
Buy Now | |
element14
from US$0.31
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
2,870
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
400
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | 0805 |
Wavelength of Peak Sensitivity | 900nm |
Angle of Half Sensitivity ± | 60° |
Dark Current | 1000pA |
Operating Temperature Min | -40°C |
Product Range | - |
Photo Diode, 60 Deg C, Smd Rohs Compliant: Yes |Vishay TEMD7000X01 | Newark Electronics |
PHOTO DIODE, 60 DEG C, SMD | element14 |
PHOTODIODE.PCB-SMD 350-1120NM | TTI Europe |
Phototransistor | Transfer Multisort Elektronik |
Photodiode PIN Chip 900nm 2-Pin SMD T/R | EBV Elektronik |
TEMD700 Series 900 nm 60░ 3 uA (Ira ) Silicon Pin Photodiode 0805 | Future Electronics |
Where can I find additional details, specifications and documents for a TEMD7000X01?
Additional datasheets, footprints and schematics for TEMD7000X01 are listed on our Part Details page. You can also find images and similar parts to TEMD7000X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEMD7000X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEMD7000X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEMD7000X01 fall under?
The TEMD7000X01 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to TEMD7000X01 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEMD7000X01 you can contact the distributor directly for product support, shipping queries etc.
Is the TEMD7000X01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEMD7000X01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Chip One Stop have stock available or on a lead time for TEMD7000X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEMD7000X01 often in real-time on the comparison pages.
What if I can't find stock of TEMD7000X01?
You can fill out our help required form which you can use to request a quote for TEMD7000X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.