Unamplified Photo Diodes
Parts from Unamplified Photo Diodes Category
PIN PHOTODIODE, AEC-Q101, 820NM, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:820nm; Angle of Half Sensitivity ±:70°; Dark Current:10pA; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: NA
PIN PHOTODIODE, AEC-Q101, 820NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:820nm; Angle of Half Sensitivity ±:65°; Dark Current:200pA; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: NA
PIN PHOTODIODE, 940NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes
DIODE, PHOTO, 850NM, 60°, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:850nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
PHOT. DIODE SMD GULLWING FILT.; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes
DIODE, PHOTO, 860NM; No. of Pins:3Pins; Diode Case Style:ST-Tall; Wavelength of Peak Sensitivity:860nm; Angle of Half Sensitivity ±:-; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Photo Diode; No. of Pins:2Pins; Diode Case Style:-; Wavelength of Peak Sensitivity:890nm; Angle of Half Sensitivity ±:-; Dark Current:0.01µA; Operating Temperature Min:-65°C; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes
OPTOSWITCH; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:10°; Dark Current:0.025µA; Operating Temperature Min:-65°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
DIODE, PHOTO, 880NM; No. of Pins:3Pins; Diode Case Style:ST-Tall; Wavelength of Peak Sensitivity:880nm; Angle of Half Sensitivity ±:-; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Photo Diode; No. of Pins:3Pins; Diode Case Style:ST-Tall; Wavelength of Peak Sensitivity:905nm; Angle of Half Sensitivity ±:-; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:- RoHS Compliant: Yes
OPTICAL SENSOR (PHOTODETECTOR - "P-N") PHOTODIODE; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:30°; Dark Current:0.025µA; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes