Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 2Pins |
---|---|
Diode Case Style | Planar |
Wavelength of Peak Sensitivity | 580nm |
Angle of Half Sensitivity ± | 50° |
Dark Current | 2000pA |
Operating Temperature Min | -20°C |
Operating Temperature Max | 75°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Active Area | 5.16mm² |
Breakdown Voltage Vbr | 40V |
Diode Type | Photodiode |
External Depth | 1.8mm |
External Length / Height | 6mm |
External Width | 8mm |
Operating Temperature Range | -20°C to +75°C |
Peak Wavelength | 580nm |
Reverse Voltage Vr Max | 40V |
Spectral Range Max | 720nm |
Spectral Range Min | 330nm |
Wavelength Typ | 580nm |
Photodiode, Ir Filtered | Newark Electronics |
PHOTODIODE, IR FILTERED | element14 |
Photodiode, visible light,8mm,VTB8440BH | RS |
EG & G Vactec VTB8440BH Visible Light Si Photodiode, Through-hole Ceramic Packag | Excelitas Technologies Sensors VTB8440BH | RS Americas |
Where can I find additional details, specifications and documents for a VTB8440BH?
Additional datasheets, footprints and schematics for VTB8440BH are listed on our Part Details page. You can also find images and similar parts to VTB8440BH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VTB8440BH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTB8440BH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VTB8440BH fall under?
The VTB8440BH is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to VTB8440BH when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VTB8440BH you can contact the distributor directly for product support, shipping queries etc.
Is the VTB8440BH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VTB8440BH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for VTB8440BH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VTB8440BH often in real-time on the comparison pages.
What if I can't find stock of VTB8440BH?
You can fill out our help required form which you can use to request a quote for VTB8440BH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.