Optocouplers
Category Selection
View Parts from CategoryParts from Optocouplers Category
No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Isolation Voltage:4kV; Product Range:PVI Series RoHS Compliant: Yes
No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5000Vrms; CTR Min:40%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: No
No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5000Vrms; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V; Product Range:4N37-X Series RoHS Compliant: No
No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5000Vrms; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:CNY17F Series RoHS Compliant: No
OPTOCOUPLER, DARLINGTON, 2-CH, 3.75KV; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:7V; Product RoHS Compliant: Yes
No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: No
OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:-; Isolation Voltage:3.75kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, DARLINGTON, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:18V; Product Range:-RoHS Compliant: Yes