Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
850
in stock
|
Buy Now | |
TTI Europe
from US$0.82
|
50,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
2,945
in stock
|
Buy Now | |
Distrelec
from US$1.40
|
1,894
in stock
|
Buy Now | |
CoreStaff
from US$1.02
|
1,710
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
1,268
in stock
|
Buy Now | |
element14
from US$1.15
|
1,268
in stock
|
Buy Now | |
Farnell
from US$1.08
|
1,268
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 4 Channel |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 16Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 3.75kV |
CTR Min | 600% |
Collector Emitter Voltage V(br)ceo | 35V |
Vishay Optocoupler, Photodarlington, Channels - 4, 600%, 3.75kV, SOP-16 | Distrelec |
Optocoupler, Transistor O/P, 3.75Kv | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P, 3.75KV | element14 |
SOP-16 DARLINGTON QUAD CTR>600% -e3 | RS |
TCMD4000 Series Quad Channel 35V 3750 Vrms Photodarlington Optocoupler - SOIC-16 | Future Electronics |
Optocoupler DC-IN 4-CH Darlington DC-OUT 16-Pin Mini-Flat | Avnet America |
OPTOCOUPLER >600%,QUAD, SSOP16 | Rutronik |
Where can I find additional details, specifications and documents for a TCMD4000?
Additional datasheets, footprints and schematics for TCMD4000 are listed on our Part Details page. You can also find images and similar parts to TCMD4000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCMD4000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCMD4000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCMD4000 fall under?
The TCMD4000 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCMD4000 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCMD4000 you can contact the distributor directly for product support, shipping queries etc.
Is the TCMD4000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCMD4000 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Distrelec, CoreStaff and Newark Electronics have stock available or on a lead time for TCMD4000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCMD4000 often in real-time on the comparison pages.
What if I can't find stock of TCMD4000?
You can fill out our help required form which you can use to request a quote for TCMD4000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.