Optocouplers
Category Selection
View Parts from CategoryParts from Optocouplers Category
OPTOCOUPLER, DARLINGTON, 2.5KV, SOIC; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
OPTOCOUPLER, DUAL, DARLINGTON O/P; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:40mA; Isolation Voltage:2.5kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:18V; Product Range:-;RoHS Compliant: Yes
OPTOCOUPLER, 100KBD, DARLINGTON O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:5mA; Isolation Voltage:3.75kV; CTR Min:800%; Collector Emitter Voltage V(br)ceo:18V; Product RoHS Compliant: Yes
OPTOCOUPLER, DARLINGTON, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:100V; Product RoHS Compliant: Yes