Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
7,130
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
20,624
in stock
|
Buy Now | |
element14
from US$0.69
|
18,747
in stock
|
Buy Now | |
Farnell
from US$0.73
|
18,747
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
227
in stock
|
Buy Now | |
EBV Elektronik
-
|
162,850
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 20mA |
Isolation Voltage | 3.75kV |
CTR Min | 400% |
Collector Emitter Voltage V(br)ceo | 18V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | UL |
Baud Rate | 100000 |
Current Ic Continuous a Max | 0.5mA |
Current If CTR | 0.5mA |
Current Transfer Ratio Min | 400% |
Input Current | 12mA |
Nom Voltage Vol | 0.1V |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 18V |
Test Voltage | 2500V |
Voltage Vcc | 18V |
Optocoupler, Darlington, 3750Vrms | Newark Electronics |
OPTOCOUPLER, DARLINGTON O/P | element14 |
Opto, Avago, 6N139-000E | RS |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 8-Pin PDIP Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a 6N139-000E?
Additional datasheets, footprints and schematics for 6N139-000E are listed on our Part Details page. You can also find images and similar parts to 6N139-000E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N139-000E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N139-000E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N139-000E fall under?
The 6N139-000E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N139-000E when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N139-000E you can contact the distributor directly for product support, shipping queries etc.
Is the 6N139-000E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6N139-000E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 6N139-000E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N139-000E often in real-time on the comparison pages.
What if I can't find stock of 6N139-000E?
You can fill out our help required form which you can use to request a quote for 6N139-000E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.