Status: | Unknown |
---|---|
Series: | 4N37-X Series |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5000Vrms |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | 4N37-X Series |
RoHS Compliant | No |
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so |Vishay 4N37-X009 | Newark Electronics |
4N37 Series Single Channel 70 V 5300 Vrms Phototransistor Optocoupler - DIP-6 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD | Avnet America |
OPTOCPLR 6PIN SNGL 100% CTR | TTI Europe |
Where can I find additional details, specifications and documents for a 4N37-X009.?
Additional datasheets, footprints and schematics for 4N37-X009. are listed on our Part Details page. You can also find images and similar parts to 4N37-X009. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N37-X009. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N37-X009. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N37-X009. fall under?
The 4N37-X009. is listed under Optoelectronics & Displays > Optocouplers > Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N37-X009. when available in the Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N37-X009. you can contact the distributor directly for product support, shipping queries etc.
Is the 4N37-X009. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4N37-X009. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for 4N37-X009..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N37-X009. often in real-time on the comparison pages.
What if I can't find stock of 4N37-X009.?
You can fill out our help required form which you can use to request a quote for 4N37-X009. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.