7 Segment LCD Displays
7-segment LCD displays are digital displays driven by a 7-segment LCD driver. This component controls the individual segments to display the desired characters. The 7-segment LCD display is housed in a module allowing easy integration into larger systems. Inside is the 7-segment LCD circuit that includes the display, driver, and other components. This circuit is designed to control the voltage applied to each segment, determining which segments are active at any given time. These displays are popular in devices requiring a simple, low-cost digital readout, such as clocks, calculators and meters.
Parts from 7 Segment LCD Displays Category
LCD MODULE, TRANSFLECTIVE, 3.5DIGIT; No. of Digits / Alpha:4; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Transflective; Product Range:-; Operating Temperature Max:60°C RoHS Compliant: Yes
LCD MODULE, REFLECTIVE, 3.5DIGIT; No. of Digits / Alpha:4; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:-; Operating Temperature Max:60°C RoHS Compliant: Yes
LCD MODULE, REFLECTIVE, 3.5DIGIT; No. of Digits / Alpha:4; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:-; Operating Temperature Max:60°C RoHS Compliant: Yes
7 SEGMENT LCD DISPLAY PANEL; No. of Digits / Alpha:3-1/2; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes
7 SEGMENT LCD DISPLAY PANEL; No. of Digits / Alpha:6; Character Count x Line:6 x 1; Character Size:17.8mm; Supply Voltage:-; Display Mode:Reflective; Product Range:- RoHS Compliant: No
LCD DISPLAY, 7 SEGMENT, 2-1/2, 12.17MM; No. of Digits / Alpha:2.5; Character Count x Line:3 x 1; Character Size:12.17mm; Supply Voltage:5VAC; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes
LCD DISPLAY, 7 SEGMENT, 3 -1/2, 12.7MM; No. of Digits / Alpha:3.5; Character Count x Line:4 x 1; Character Size:12.7mm; Supply Voltage:5VAC; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes
LCD DISPLAY, 7 SEGMENT, 4 DIGIT, 9.92MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:9.92mm; Supply Voltage:5VAC; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes
LCD DISPLAY, 7 SEGMENT, 4 DIGIT, 9.92MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:9.92mm; Supply Voltage:5VAC; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes
LCD DISPLAY, 7 SEGMENT, 4 DIGIT, 13.2MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:13.2mm; Supply Voltage:5VAC; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes
LCD DISPLAY, 7 SEGMENT, 4 DIGIT, 18MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:18mm; Supply Voltage:5VAC; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes
MULTI DIGIT 7-SEGMENT DISPLAY, 4DIGIT, 12.7MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:-; Display Area Height:17.78mm RoHS Compliant: Yes
MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:3-1/2; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Transflective; Product Range:-; Display Area Height:17.78mm RoHS Compliant: No
MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes
MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:3-1/2; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:-; Display Area Height:17.78mm; Display Area Width:45.72mm RoHS Compliant: No
MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:10.2mm; Supply Voltage:-; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes
DISPLAY, 7 SEGMENT, 3 1/2, 12.54MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:12.54mm; Supply Voltage:5VAC; Display Mode:Reflective; Product Range:-; Operating Temperature Max:50°C RoHS Compliant: Yes
DISPLAY, 7 SEGMENT, 3 1/2, 15.24MM; No. of Digits / Alpha:3-1/2; Character Count x Line:4 x 1; Character Size:15.24mm; Supply Voltage:5VAC; Display Mode:Reflective; Product Range:-; Operating Temperature Max:50°C RoHS Compliant: Yes